Chroma Group LCR Meter 11050

Description
The 11050 is a 10 MHz LCR Meter from Chroma. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Parameters: L/C/R/Z/Y/DCR/Q/D/ θ Test Frequencies: 1 kHz ~ 10 MHz Test Level: 10mV ~ 5V Basic Accuracy: 0.1% 15ms fast speed measurement 3 kinds of output impedance modes Test signal monitoring function Compare & bin-sorting function Open/short zeroing & load correction functions Detached measurement & display unit design Standard Handler, RS-232C, USB storage & external bias current control interface Optional GPIB or LAN interfaces The Chroma 11050 HF LCR Meter is a precision test instrument for measuring and evaluating passive components with high accuracy and speed. Measurements include the primary and secondary parameters required for testing inductance, capacitance, resistance, quality factor, and loss factor of passive components. The HF LCR Meter has broad testing frequency ranges from 1 kHz to 10 MHz that are suitable for analyzing passive component characteristics under different frequencies. With 0.1% basic measurement accuracy the 11050 HF LCR Meter makes for measured results that show high stability and also high reliability. The fast 15ms measurement speed effectively increases productivity when working with automated machines.
Datasheet
Description
The 11050 is a 10 MHz LCR Meter from Chroma. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Parameters: L/C/R/Z/Y/DCR/Q/D/ θ Test Frequencies: 1 kHz ~ 10 MHz Test Level: 10mV ~ 5V Basic Accuracy: 0.1% 15ms fast speed measurement 3 kinds of output impedance modes Test signal monitoring function Compare & bin-sorting function Open/short zeroing & load correction functions Detached measurement & display unit design Standard Handler, RS-232C, USB storage & external bias current control interface Optional GPIB or LAN interfaces The Chroma 11050 HF LCR Meter is a precision test instrument for measuring and evaluating passive components with high accuracy and speed. Measurements include the primary and secondary parameters required for testing inductance, capacitance, resistance, quality factor, and loss factor of passive components. The HF LCR Meter has broad testing frequency ranges from 1 kHz to 10 MHz that are suitable for analyzing passive component characteristics under different frequencies. With 0.1% basic measurement accuracy the 11050 HF LCR Meter makes for measured results that show high stability and also high reliability. The fast 15ms measurement speed effectively increases productivity when working with automated machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 11050
The 11050 is a 10 MHz LCR Meter from Chroma. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Parameters: L/C/R/Z/Y/DCR/Q/D/ θ Test Frequencies: 1 kHz ~ 10 MHz Test Level: 10mV ~ 5V Basic Accuracy: 0.1% 15ms fast speed measurement 3 kinds of output impedance modes Test signal monitoring function Compare & bin-sorting function Open/short zeroing & load correction functions Detached measurement & display unit design Standard Handler, RS-232C, USB storage & external bias current control interface Optional GPIB or LAN interfaces The Chroma 11050 HF LCR Meter is a precision test instrument for measuring and evaluating passive components with high accuracy and speed. Measurements include the primary and secondary parameters required for testing inductance, capacitance, resistance, quality factor, and loss factor of passive components. The HF LCR Meter has broad testing frequency ranges from 1 kHz to 10 MHz that are suitable for analyzing passive component characteristics under different frequencies. With 0.1% basic measurement accuracy the 11050 HF LCR Meter makes for measured results that show high stability and also high reliability. The fast 15ms measurement speed effectively increases productivity when working with automated machines.

The 11050 is a 10 MHz LCR Meter from Chroma. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Test Parameters: L/C/R/Z/Y/DCR/Q/D/ θ
  • Test Frequencies: 1 kHz ~ 10 MHz
  • Test Level: 10mV ~ 5V
  • Basic Accuracy: 0.1%
  • 15ms fast speed measurement
  • 3 kinds of output impedance modes
  • Test signal monitoring function
  • Compare & bin-sorting function
  • Open/short zeroing & load correction functions
  • Detached measurement & display unit design
  • Standard Handler, RS-232C, USB storage & external bias current control interface
  • Optional GPIB or LAN interfaces

The Chroma 11050 HF LCR Meter is a precision test instrument for measuring and evaluating passive components with high accuracy and speed. Measurements include the primary and secondary parameters required for testing inductance, capacitance, resistance, quality factor, and loss factor of passive components. The HF LCR Meter has broad testing frequency ranges from 1 kHz to 10 MHz that are suitable for analyzing passive component characteristics under different frequencies. With 0.1% basic measurement accuracy the 11050 HF LCR Meter makes for measured results that show high stability and also high reliability. The fast 15ms measurement speed effectively increases productivity when working with automated machines.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 11050
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Precision Impedance Analyzer - 6530B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details