Chroma Group LCR Meter 11025

Description
The 11025 is a 100 MHz LCR Meter from Chroma. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy Transformer test parameters (11025), Turns Ratio, DCR, Mutual Inductance 0 Hz, 60 Hz, 100 Hz, 120 Hz, 1 kHz, 10 kHz, 20 kHz, 40 kHz, 50 kHz, 100 kHz test frequencies 21ms measurement time (≥100 Hz) Agilent 4263B LCR Meter commands compatible 4 different output resistance modes selectable for non-linear inductor and capacitor measuring High resolution in low impedance(0.01mω) and high accuracy 0.3% till 100mω range Adjustable DC bias current up to 200mA (constant 25ω) (11025) 1320 Bias Current Source directly control capability 0.01mω ~ 99.99Mω wide measurement range (4 1/2 digits) BIAS comparator function Comparator function and 8/99 bin-sorting function Pass/fail judge result for automatic production Handler interface trigger edge (rising/falling) programmable Test signal level monitor function Standard GPIB (IEEE-488) and handler interface, option RS 232 I/F Open/short zeroing, load correction LabView® Driver The Chroma 11025 LCR Meter is the measurement instrument for passive components. It is applicable to the automatic manufacturers for passive components in material inspection. With the features of 21ms high-speed measurement and 0.1% accuracy, the 11025 LCR Meter fulfills the requirements for fast production. Its functions of 8-level counting, 8/99 Bin-sorting, pass/fail judgment, and 50 sets of internal save and recall settings totally meet the production line requirements for easy operation.
Datasheet
Description
The 11025 is a 100 MHz LCR Meter from Chroma. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy Transformer test parameters (11025), Turns Ratio, DCR, Mutual Inductance 0 Hz, 60 Hz, 100 Hz, 120 Hz, 1 kHz, 10 kHz, 20 kHz, 40 kHz, 50 kHz, 100 kHz test frequencies 21ms measurement time (≥100 Hz) Agilent 4263B LCR Meter commands compatible 4 different output resistance modes selectable for non-linear inductor and capacitor measuring High resolution in low impedance(0.01mω) and high accuracy 0.3% till 100mω range Adjustable DC bias current up to 200mA (constant 25ω) (11025) 1320 Bias Current Source directly control capability 0.01mω ~ 99.99Mω wide measurement range (4 1/2 digits) BIAS comparator function Comparator function and 8/99 bin-sorting function Pass/fail judge result for automatic production Handler interface trigger edge (rising/falling) programmable Test signal level monitor function Standard GPIB (IEEE-488) and handler interface, option RS 232 I/F Open/short zeroing, load correction LabView® Driver The Chroma 11025 LCR Meter is the measurement instrument for passive components. It is applicable to the automatic manufacturers for passive components in material inspection. With the features of 21ms high-speed measurement and 0.1% accuracy, the 11025 LCR Meter fulfills the requirements for fast production. Its functions of 8-level counting, 8/99 Bin-sorting, pass/fail judgment, and 50 sets of internal save and recall settings totally meet the production line requirements for easy operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 11025
The 11025 is a 100 MHz LCR Meter from Chroma. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy Transformer test parameters (11025), Turns Ratio, DCR, Mutual Inductance 0 Hz, 60 Hz, 100 Hz, 120 Hz, 1 kHz, 10 kHz, 20 kHz, 40 kHz, 50 kHz, 100 kHz test frequencies 21ms measurement time (≥100 Hz) Agilent 4263B LCR Meter commands compatible 4 different output resistance modes selectable for non-linear inductor and capacitor measuring High resolution in low impedance(0.01mω) and high accuracy 0.3% till 100mω range Adjustable DC bias current up to 200mA (constant 25ω) (11025) 1320 Bias Current Source directly control capability 0.01mω ~ 99.99Mω wide measurement range (4 1/2 digits) BIAS comparator function Comparator function and 8/99 bin-sorting function Pass/fail judge result for automatic production Handler interface trigger edge (rising/falling) programmable Test signal level monitor function Standard GPIB (IEEE-488) and handler interface, option RS 232 I/F Open/short zeroing, load correction LabView® Driver The Chroma 11025 LCR Meter is the measurement instrument for passive components. It is applicable to the automatic manufacturers for passive components in material inspection. With the features of 21ms high-speed measurement and 0.1% accuracy, the 11025 LCR Meter fulfills the requirements for fast production. Its functions of 8-level counting, 8/99 Bin-sorting, pass/fail judgment, and 50 sets of internal save and recall settings totally meet the production line requirements for easy operation.

The 11025 is a 100 MHz LCR Meter from Chroma. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 0.1% basic accuracy
  • Transformer test parameters (11025), Turns Ratio, DCR, Mutual Inductance
  • 0 Hz, 60 Hz, 100 Hz, 120 Hz, 1 kHz, 10 kHz, 20 kHz, 40 kHz, 50 kHz, 100 kHz test frequencies
  • 21ms measurement time (≥100 Hz)
  • Agilent 4263B LCR Meter commands compatible
  • 4 different output resistance modes selectable for non-linear inductor and capacitor measuring
  • High resolution in low impedance(0.01mΩ) and high accuracy 0.3% till 100mΩ range
  • Adjustable DC bias current up to 200mA (constant 25Ω) (11025)
  • 1320 Bias Current Source directly control capability
  • 0.01mΩ ~ 99.99MΩ wide measurement range (4 1/2 digits)
  • BIAS comparator function
  • Comparator function and 8/99 bin-sorting function
  • Pass/fail judge result for automatic production
  • Handler interface trigger edge (rising/falling) programmable
  • Test signal level monitor function
  • Standard GPIB (IEEE-488) and handler interface, option RS 232 I/F
  • Open/short zeroing, load correction
  • LabView® Driver

The Chroma 11025 LCR Meter is the measurement instrument for passive components. It is applicable to the automatic manufacturers for passive components in material inspection. With the features of 21ms high-speed measurement and 0.1% accuracy, the 11025 LCR Meter fulfills the requirements for fast production. Its functions of 8-level counting, 8/99 Bin-sorting, pass/fail judgment, and 50 sets of internal save and recall settings totally meet the production line requirements for easy operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 11025
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Capacitance 2.00E-4 to 20000 microF
Inductance Range 2.00E-4 to 200 H
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details