Burkert Fluid Control Systems ELEMENT continuous control valve systems 98112006

Description
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.
Datasheet
Description
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELEMENT continuous control valve systems - 98112006 - Burkert Fluid Control Systems
Huntersville, NC, United States
ELEMENT continuous control valve systems
98112006
ELEMENT continuous control valve systems 98112006
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.

The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 98112006
Product Name ELEMENT continuous control valve systems
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details