Burkert Fluid Control Systems ELEMENT continuous control valve systems 98111939

Description
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.
Description
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
ELEMENT continuous control valve systems - 98111939 - Burkert Fluid Control Systems
Huntersville, NC, United States
ELEMENT continuous control valve systems
98111939
ELEMENT continuous control valve systems 98111939
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.

The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 98111939
Product Name ELEMENT continuous control valve systems
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Forged Steel Safety Valves - 5218 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Full Port Lead Free Brass Ball Valve - 171SLF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details