Burkert Fluid Control Systems Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation 467543

Description
The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.
Description
The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
Huntersville, NC, United States
Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation
467543
Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation 467543
The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.

The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 467543
Product Name Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation
Valve Type Angle
Primary Material Stainless Steel
Media Steam
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Check Valves - 61607 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
HVP Panel Mount PTFE Valve - 86778 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details