Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional sliding ring bearing increases the service life with dry gases. Special seal technology is used for high-pressure applications. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy NEMA 4X.
| Burkert Fluid Control Systems | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 307753 |
| Product Name | Direct-acting 2/2 way plunger valve |
| Valve Type | Globe; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Gas; Steam |
| Maximum Pressure | 43.51 psi (30.62 m H2O) |