Burkert Fluid Control Systems Solenoid Valves 125301

Description
2/2 way solenoid valve,G1/4 port 24Vdc
Request a Quote
Description
2/2 way solenoid valve,G1/4 port 24Vdc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 3069945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
3069945
Solenoid Valves 3069945
2/2 way solenoid valve,G1/4 port 24Vdc

2/2 way solenoid valve,G1/4 port 24Vdc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3069945
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Brass / Bronze; Brass
Media Gas; Liquid, neutral gas
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details