| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 439228 |
| Product Name | Solenoid Valves |
| Valve Type | Solenoid; 2/2 |
| Primary Material | Brass / Bronze; Brass |
| Media | Water; Gas; Steam; Alcohol, fuel, hydraulic oil, organic solvent, steam, waste gas, water |
| Valve Size | 0.50 inch (12.70 mm) |