Burkert Fluid Control Systems Solenoid Valves 049969

Description
2 way solenoid valve,G1/4 230Vac
Request a Quote
Description
2 way solenoid valve,G1/4 230Vac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 440997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
440997
Solenoid Valves 440997
2 way solenoid valve,G1/4 230Vac

2 way solenoid valve,G1/4 230Vac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 440997
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material PP; Pp
Media Specialty Corrosive; Aggressive media
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Medium Pressure Ball valves, MPBF, MPBT -  - Rotork plc
Specs
Valve Type Ball
Maximum Pressure 20000.00 psi (14076 m H2O)
Actuation Pilot
View Details
VALVES - BP-038-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
Sporlan Oil Level Control Components - OF-163 - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details