Chiphomer Technology Ltd. Oscillators - CP2133 CP2133

Description
Manufacturer: Chiphomer Win Source Part Number: 820909-CP2133 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Chiphomer Win Source Part Number: 820909-CP2133 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CP2133 - 820909-CP2133 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CP2133
820909-CP2133
Oscillators - CP2133 820909-CP2133
Manufacturer: Chiphomer Win Source Part Number: 820909-CP2133 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Chiphomer
Win Source Part Number: 820909-CP2133
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 820909-CP2133
Product Name Oscillators - CP2133
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers