The Chip Quik Tip Cleaner & Tinner is designed for lead-free soldering iron tips, enhancing their longevity by cleaning and re-coating them. It operates effectively at soldering iron temperatures between 700-800°F (370-425°C), allowing the solid mixture to melt and clean the tip while providing a protective layer of lead-free alloy. The product conforms to several industry standards, including J-STD-004B and RoHS 2 Directive 2011/65/EU, ensuring compliance with current regulations. Proper storage is recommended at temperatures between 3-25°C (37-77°F), avoiding freezing conditions. This product is suitable for engineers seeking to maintain soldering iron tips for optimal performance.
"Lead Free Solder Tip Tinner (Activator) For Use With Soldering Irons, Workstands 1.57"" Dia x 0.57"" H (40.0mm x 14.5mm)"
TIP CLEANER & TINNER, SOLDERING IRON ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | SMDTCLF-ND | 90AH6221 |
| Product Name | Soldering, Desoldering, Rework Products | Tip Cleaner & Tinner, Soldering Iron Rohs Compliant Chip Quik |
| Equipment Type | Tip |