Manufacturer: Chilisin
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989631-CS0603-R22J-S
Packaging: Tape and Reel
Inductance: 220 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Categories: OEM Parts(C-E)
DC Resistance (DCR): 2.1 Ω
Case / Package: 0603
Alternative Parts (Cross-Reference): CS0603-R22J-SCS-0603
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 900 mA
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989631-CS0603-R22J-S |
| Product Name | OEM Parts - OEM Parts (C - E) - CS0603-R22J-S |