Chicago Miniature Lighting, LLC Panel Mount Indicators PL12SL126

Description
Green LED Ind Stainless Steel 12mm 240V
Request a Quote
Description
Green LED Ind Stainless Steel 12mm 240V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 188607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
188607
Panel Mount Indicators 188607
Green LED Ind Stainless Steel 12mm 240V

Green LED Ind Stainless Steel 12mm 240V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pilot Lights and Indicator Lights
Product Number 188607
Product Name Panel Mount Indicators
LED Color Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Incandescent Light Bulbs - 104991 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details