Chi Mei Corporation POLYLAC® ABS PA-746

Description
ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the molecular chain. Therefore, its impact strength, tensile strength, and plastic surface hardness are better compared to those of HIPS. Generally, the higher the content proportion of acrylonitrile, the better the heat resistance, rigidity, and solvent resistance properties; but the fluidity is worse and the plastic contains a yellow color. During injection mode, it has very good mechanical property and dimensional stability. Based on these advantages, the ABS resin has become an excellent engineering plastic. The POLYLAC® ABS Resin of Chimei is currently the most diverse acrylonitrile-butadi ene-styrene copolymer. Our unique technology allows the ABS resin to provide special combinations of strength, stability, and workability. The quality, dyeability, and appearance of Chimei?s POLYLAC® is deeply trusted and preferred by the customers. POLYLAC® has been widely accepted and applied to commercial machinery, electronic components, communication facilities, personal computers, and electrical appliances, auto parts, shower appliances, luggage, faucets, and other household goods. Certified by the UL and C-UL, POLYLAC® covers a variety of specifications in the market such as the general grade, high flow grade, extrusion grade, fire proof grade, and heat resistant grade. We can provide a stable supply delivery at any time. In addition, we also develop new product grades for new applications to open up new markets.
Description
ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the molecular chain. Therefore, its impact strength, tensile strength, and plastic surface hardness are better compared to those of HIPS. Generally, the higher the content proportion of acrylonitrile, the better the heat resistance, rigidity, and solvent resistance properties; but the fluidity is worse and the plastic contains a yellow color. During injection mode, it has very good mechanical property and dimensional stability. Based on these advantages, the ABS resin has become an excellent engineering plastic. The POLYLAC® ABS Resin of Chimei is currently the most diverse acrylonitrile-butadi ene-styrene copolymer. Our unique technology allows the ABS resin to provide special combinations of strength, stability, and workability. The quality, dyeability, and appearance of Chimei?s POLYLAC® is deeply trusted and preferred by the customers. POLYLAC® has been widely accepted and applied to commercial machinery, electronic components, communication facilities, personal computers, and electrical appliances, auto parts, shower appliances, luggage, faucets, and other household goods. Certified by the UL and C-UL, POLYLAC® covers a variety of specifications in the market such as the general grade, high flow grade, extrusion grade, fire proof grade, and heat resistant grade. We can provide a stable supply delivery at any time. In addition, we also develop new product grades for new applications to open up new markets.

Suppliers

Company
Product
Description
Supplier Links
POLYLAC® ABS - PA-746 - Chi Mei Corporation
Rende, Tainan, Taiwan
POLYLAC® ABS
PA-746
POLYLAC® ABS PA-746
ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the molecular chain. Therefore, its impact strength, tensile strength, and plastic surface hardness are better compared to those of HIPS. Generally, the higher the content proportion of acrylonitrile, the better the heat resistance, rigidity, and solvent resistance properties; but the fluidity is worse and the plastic contains a yellow color. During injection mode, it has very good mechanical property and dimensional stability. Based on these advantages, the ABS resin has become an excellent engineering plastic. The POLYLAC® ABS Resin of Chimei is currently the most diverse acrylonitrile-butadi ene-styrene copolymer. Our unique technology allows the ABS resin to provide special combinations of strength, stability, and workability. The quality, dyeability, and appearance of Chimei?s POLYLAC® is deeply trusted and preferred by the customers. POLYLAC® has been widely accepted and applied to commercial machinery, electronic components, communication facilities, personal computers, and electrical appliances, auto parts, shower appliances, luggage, faucets, and other household goods. Certified by the UL and C-UL, POLYLAC® covers a variety of specifications in the market such as the general grade, high flow grade, extrusion grade, fire proof grade, and heat resistant grade. We can provide a stable supply delivery at any time. In addition, we also develop new product grades for new applications to open up new markets.

ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the molecular chain. Therefore, its impact strength, tensile strength, and plastic surface hardness are better compared to those of HIPS.

Generally, the higher the content proportion of acrylonitrile, the better the heat resistance, rigidity, and solvent resistance properties; but the fluidity is worse and the plastic contains a yellow color. During injection mode, it has very good mechanical property and dimensional stability. Based on these advantages, the ABS resin has become an excellent engineering plastic.
The POLYLAC® ABS Resin of Chimei is currently the most diverse acrylonitrile-butadiene-styrene copolymer. Our unique technology allows the ABS resin to provide special combinations of strength, stability, and workability. The quality, dyeability, and appearance of Chimei?s POLYLAC® is deeply trusted and preferred by the customers.
POLYLAC® has been widely accepted and applied to commercial machinery, electronic components, communication facilities, personal computers, and electrical appliances, auto parts, shower appliances, luggage, faucets, and other household goods. Certified by the UL and C-UL, POLYLAC® covers a variety of specifications in the market such as the general grade, high flow grade, extrusion grade, fire proof grade, and heat resistant grade. We can provide a stable supply delivery at any time. In addition, we also develop new product grades for new applications to open up new markets.

Supplier's Site

Technical Specifications

  Chi Mei Corporation
Product Category Polymers and Plastic Resins
Product Number PA-746
Product Name POLYLAC® ABS
Type MoldingCompound; Thermoplastic
Chemical System ABS
Filler Unfilled
Industry Its specificity are similar to PA-747 / Excellent flowability, suitable for thin wall or complicated products, ex: side fender of motorcycle.
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
PEEK Polymer Resin - VICTREX® ST 45GL30 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details