Chenyue (Jiangsu) Technology Co., Ltd. Worm Gearbox CYPC090

Description
CYPC90 is $75.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which can be directly connected with ordinary motors and servo motors. Combined with RV (RW, WF, VF), the speed ratio range is larger, the transmission efficiency is higher, and the application range is wider.
Description
CYPC90 is $75.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which can be directly connected with ordinary motors and servo motors. Combined with RV (RW, WF, VF), the speed ratio range is larger, the transmission efficiency is higher, and the application range is wider.

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox - CYPC090 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Worm Gearbox
CYPC090
Worm Gearbox CYPC090
CYPC90 is $75.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which can be directly connected with ordinary motors and servo motors. Combined with RV (RW, WF, VF), the speed ratio range is larger, the transmission efficiency is higher, and the application range is wider.

CYPC90 is $75.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which can be directly connected with ordinary motors and servo motors. Combined with RV (RW, WF, VF), the speed ratio range is larger, the transmission efficiency is higher, and the application range is wider.

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYPC090
Product Name Worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

SIS 303:1 Composite - SIS-303C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 303 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Gearbox - EMGC-60-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-641 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 641 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details