Chenyue (Jiangsu) Technology Co., Ltd. Adjustable backlash worm Gearbox CYCM050-VS

Description
Due to the different output methods, CYCM50-VS is $239.99-$408.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 12.Accept customized sizes
Description
Due to the different output methods, CYCM50-VS is $239.99-$408.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 12.Accept customized sizes

Suppliers

Company
Product
Description
Supplier Links
Adjustable backlash worm Gearbox - CYCM050-VS - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Adjustable backlash worm Gearbox
CYCM050-VS
Adjustable backlash worm Gearbox CYCM050-VS
Due to the different output methods, CYCM50-VS is $239.99-$408.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 12.Accept customized sizes

Due to the different output methods, CYCM50-VS is $239.99-$408.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear
4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 12.Accept customized sizes

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYCM050-VS
Product Name Adjustable backlash worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details