Chengxing Electronic Capacitors KS474M050C07RR0VH2FP0

Description
470nF 50V ±20% 5A@100kHz Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
470nF 50V ±20% 5A@100kHz Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
470nF 50V ±20% 5A@100kHz Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

470nF 50V ±20% 5A@100kHz Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
KS474M050C07RR0VH2FP0
Capacitors >> Aluminum Electrolytic Capacitors - Leaded KS474M050C07RR0VH2FP0
470nF 50V ±20% 5A@100kHz Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

470nF 50V ±20% 5A@100kHz Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number KS474M050C07RR0VH2FP0 KS474M050C07RR0VH2FP0
Product Name Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details