4.7uF 50V ±20% Plugin,D4xL5mm Aluminum Electrolytic Capacitors - Leaded ROHS
4.7uF 50V ±20% Plugin,D4xL5mm Aluminum Electrolytic Capacitors - Leaded ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EF475M050C05RR0VH4FP0 | EF475M050C05RR0VH4FP0 |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |