Chengdu Kingbri Frequency Technology Co., Ltd. Oscillators, Resonators, and Crystals 01.X.MD.118JJVF0024000000

Description
24MHz Surface Mount Crystal 18pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS
Description
24MHz Surface Mount Crystal 18pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 01.X.MD.118JJVF0024000000 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
01.X.MD.118JJVF0024000000
Oscillators, Resonators, and Crystals 01.X.MD.118JJVF0024000000
24MHz Surface Mount Crystal 18pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

24MHz Surface Mount Crystal 18pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 01.X.MD.118JJVF0024000000
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-16.000-16-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 16 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
AT-Cut Crystal Resonator - SMHF-49B - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 12.5 x 4.8mm
Frequency 3.5 to 80 MHz
Frequency Stability 10 to 30 ppm
View Details