Chengdu Kingbri Frequency Technology Co., Ltd. Oscillators, Resonators, and Crystals 01.X.MD.116ILPC0050000000

Description
50MHz Surface Mount Crystal 16pF ±15ppm SMD3225-4P Crystals ROHS
Description
50MHz Surface Mount Crystal 16pF ±15ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 01.X.MD.116ILPC0050000000 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
01.X.MD.116ILPC0050000000
Oscillators, Resonators, and Crystals 01.X.MD.116ILPC0050000000
50MHz Surface Mount Crystal 16pF ±15ppm SMD3225-4P Crystals ROHS

50MHz Surface Mount Crystal 16pF ±15ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 01.X.MD.116ILPC0050000000
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillators - 7675314 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details