Chengdu Henglitai Technology Co., Ltd. RF Filters HT-HFCN-4600+

Description
Qualcomm 2dB SMD RF Filters ROHS
Description
Qualcomm 2dB SMD RF Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
RF Filters HT-HFCN-4600+
Qualcomm 2dB SMD RF Filters ROHS

Qualcomm 2dB SMD RF Filters ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters
Product Number HT-HFCN-4600+
Product Name RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B121KB3S-TCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
RF Band Pass Filter - UIYBPF4015A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details