Chemical Strategies, Inc. RUBBERSET GENERAL PURPOSE POLY BRUSH WALL 4 in 993218400

Description
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
Description
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.

Suppliers

Company
Product
Description
Supplier Links
RUBBERSET GENERAL PURPOSE POLY BRUSH WALL 4 in - 993218400 - Chemical Strategies, Inc.
Anthem, AZ, USA
RUBBERSET GENERAL PURPOSE POLY BRUSH WALL 4 in
993218400
RUBBERSET GENERAL PURPOSE POLY BRUSH WALL 4 in 993218400
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.

Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.

Supplier's Site

Technical Specifications

  Chemical Strategies, Inc.
Product Category Paint Brushes and Applicators
Product Number 993218400
Product Name RUBBERSET GENERAL PURPOSE POLY BRUSH WALL 4 in
Type / Shape Paint / Coating Brush
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Shape Paint / Coating Brush
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 5.91 inch (150 mm)
View Details
9
Specs
Length 9 inch (229 mm)
Width 2.8 inch (71.12 mm)
Applications Facility Maintenance
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Base / Handle Material Metal (optional feature); Plastic / Urethane (optional feature)
View Details