Solar Power Control Unit
Battery Back-Up
Stand Alone Solar Powered
Pad or Pole Mount Enclosure
Available With DC Upgrade Kits
Lockable Weatherproof Cabinet
Internal Branch Circuit Protection
Long Life SLA Back-Up Batteries
Easy to Install Electrical Connections
The solar powered controller accepts call signal inputs from either manual push button or automatic bollard activation.
The activation devices initiate the Enlighten1™ flashing signal light sequence. Approaching motorist are alerted to the presence of pedestrians entering the crosswalk.
The system includes enclosure, solar panel, mounting brackets, and back-up batteries.
The solar PCU enclosure contains 2 SLA batteries which are 12 volt deep cycle sealed gel-cell batteries. Each battery is rated at approximately 100 amp hours. the batteries are wired in parallel to gibe 12 volts nominal at 200 amp hours of storage.
Available with multiple DC related upgrade kits: DE beacons, constant DC output, audible notification, etc.
The micro-computer allows for multiple option selection and preset programming. The programmable control unit interface has a 16 digit keypad and a 2 line-20 character liquid crystal display with 2 megabyte external memory. The software is high speed 8 bit machine language operating system.
Solar Power Control Unit
- Battery Back-Up
- Stand Alone Solar Powered
- Pad or Pole Mount Enclosure
- Available With DC Upgrade Kits
- Lockable Weatherproof Cabinet
- Internal Branch Circuit Protection
- Long Life SLA Back-Up Batteries
- Easy to Install Electrical Connections
The solar powered controller accepts call signal inputs from either manual push button or automatic bollard activation.
The activation devices initiate the Enlighten1™ flashing signal light sequence. Approaching motorist are alerted to the presence of pedestrians entering the crosswalk.
The system includes enclosure, solar panel, mounting brackets, and back-up batteries.
The solar PCU enclosure contains 2 SLA batteries which are 12 volt deep cycle sealed gel-cell batteries. Each battery is rated at approximately 100 amp hours. the batteries are wired in parallel to gibe 12 volts nominal at 200 amp hours of storage.
Available with multiple DC related upgrade kits: DE beacons, constant DC output, audible notification, etc.
The micro-computer allows for multiple option selection and preset programming. The programmable control unit interface has a 16 digit keypad and a 2 line-20 character liquid crystal display with 2 megabyte external memory. The software is high speed 8 bit machine language operating system.