Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEGOHMMETERS
CHAUVIN ARNOUX GROUP
P01139712 -- INSULATION TESTERS
Chauvin Arnoux Group
Insulation Testers
P01139712
Description
CA 6547 5kV Megohmmeter, insulation test
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
CA 6547 5kV Megohmmeter, insulation test
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Insulation Testers
2372902
Insulation Testers
2372902
CA 6547 5kV Megohmmeter, insulation test
CA 6547 5kV Megohmmeter, insulation test
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Megohmmeters
Product Number
2372902
Product Name
Insulation Testers
DC Current Out
3 amps
Unlock Full Specs
to access all available technical data
Similar Products
Tempco Electric Heater Corporation
Megohmmeter/ Insulation Tester
EMM00010
Specs
Testing Method
Manual
DC Volts Out
250 to 1000 volts
Display
DigitalMeter
View Details
PCE Instruments / PCE Americas Inc.
Insulation Tester
PCE-IT100
Specs
Testing Method
Manual
Safety Agency Rating
IEC; CAT III 1000V
Operating Temperature
0.0 to 40 F (-17.78 to 4.44 C)
View Details
RS Components, Ltd.
Insulation Testers
2889858
Specs
DC Current Out
0.0060 amps
View Details
Slaughter Company (SCI)
Insulation Resistance Tester
Model 2205
Specs
Testing Method
Manual
Input Voltage
115 - 120 VAC; 220 - 240 VAC
Features
RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
View Details