Chauvin Arnoux Group Current Clamps P01120612

Description
Chauvin Arnoux P01120612 Current Clamp
Request a Quote Datasheet
Description
Chauvin Arnoux P01120612 Current Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 2121260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2121260
Current Clamps 2121260
Chauvin Arnoux P01120612 Current Clamp

Chauvin Arnoux P01120612 Current Clamp

Supplier's Site
Current Clamps - 2121352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2121352
Current Clamps 2121352
Chauvin Arnoux P01120612 Current Clamp

Chauvin Arnoux P01120612 Current Clamp

Supplier's Site
Ac/dc Current Probe, 0.5A-100A Chauvin Arnoux - 64AH8000 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe, 0.5A-100A Chauvin Arnoux
64AH8000
Ac/dc Current Probe, 0.5A-100A Chauvin Arnoux 64AH8000
AC/DC CURRENT PROBE, 0.5A-100A

AC/DC CURRENT PROBE, 0.5A-100A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 2121260 64AH8000
Product Name Current Clamps Ac/dc Current Probe, 0.5A-100A Chauvin Arnoux
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details