Chatsworth Products, Inc. Telephone Cabinet WA064-CAP

Description
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 12 INCH 12 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL APPROVAL WIRELESS ACCESS POINT/BRIDGE, OUTDOOR APPLICATION CEILING MOUNTING HINGED LOCKING SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet
Description
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 12 INCH 12 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL APPROVAL WIRELESS ACCESS POINT/BRIDGE, OUTDOOR APPLICATION CEILING MOUNTING HINGED LOCKING SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cabinet - WA064-CAP - Chatsworth Products, Inc.
Westlake Village, CA, USA
Telephone Cabinet
WA064-CAP
Telephone Cabinet WA064-CAP
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 12 INCH 12 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL APPROVAL WIRELESS ACCESS POINT/BRIDGE, OUTDOOR APPLICATION CEILING MOUNTING HINGED LOCKING SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
  • OUTDOOR TYPE
  • 0.6 INCH THK SHEET ALUMINUM MATERIAL
  • WHITE COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL APPROVAL
  • WIRELESS ACCESS POINT/BRIDGE, OUTDOOR APPLICATION
  • CEILING MOUNTING
  • HINGED LOCKING SINGLE DOOR COVER TYPE
  • INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cabinets and Casework
Product Number WA064-CAP
Product Name Telephone Cabinet
Use Commercial; Industrial
Type Telephone Cabinet
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stationary toolboxes - GT-5AJG44008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details