CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; WELDED STEEL MATERIAL; 19 INCH W X 39 INCH D X 78 INCH H SIZE; GRAY COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | T2142-102 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |