Chatsworth Products, Inc. Datacommunication Cabinet T1034-732

Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; VENTED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 45 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet
Description
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; VENTED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 45 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - T1034-732 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
T1034-732
Datacommunication Cabinet T1034-732
CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; VENTED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 45 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; WELDED STEEL, PLEXIGLASS FRONT DOOR MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; VENTED FRONT/PERFORATED REAR DOOR, LOCKABLE, REVERSIBLE; 45 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; T MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number T1034-732
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 84 inch (2134 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details