Chatsworth Products, Inc. Datacommunication Cabinet M1923-242

Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 24 INCH D X 28 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL
Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 24 INCH D X 28 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - M1923-242 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
M1923-242
Datacommunication Cabinet M1923-242
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 24 INCH D X 28 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 24 INCH D X 28 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; NETWORK EQUIPMENT, DATA CENTER APPLICATION; UNDER COUNTER MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 13 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 300 LB; FULLY ASSEMBLED; M MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number M1923-242
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
4 suppliers