CABINET WITH TOP PANEL, FRONT/REAR DOOR, WITHOUT SIDE PANEL TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 24 INCH D X 78 INCH H SIZE; ANODIZED, COMPUTER WHITE COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE SOLID FRONT/REAR DOOR WITH ELECTRONIC LOCKING SYSTEM; 42 RACK(S); MEGAFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; M MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | M1124-222 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 78 inch (1981 mm) |
| Width | 19 inch (483 mm) |