Chatsworth Products, Inc. Datacommunication Cabinet E4055-132

Description
BAYING CABINET WITH FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 36 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
Datasheet
Description
BAYING CABINET WITH FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 36 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - E4055-132 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
E4055-132
Datacommunication Cabinet E4055-132
BAYING CABINET WITH FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 36 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL

BAYING CABINET WITH FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM, PLEXIGLASS FRONT DOOR MATERIAL; 23 INCH W X 36 INCH D X 84 INCH H SIZE; ANODIZED, GRAY COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; VENTED FRONT/PERFORATED REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number E4055-132
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 84 inch (2134 mm)
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455P1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details