Chatsworth Products, Inc. Datacommunication Cabinet E3030-742

Description
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD; E MODEL
Datasheet
Description
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD; E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - E3030-742 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
E3030-742
Datacommunication Cabinet E3030-742
CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD; E MODEL

CABINET WITH SIDE PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; COLOCATION, INTERNET SERVICE EQUIPMENT APPLICATION; FLOOR MOUNTING; SQUARE PUNCHED RAIL MOUNTING HARDWARE; PERFORATED FRONT/REAR DOOR WITH STANDARD LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD; E MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number E3030-742
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 84 inch (2134 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213553 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411LU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers