Chatsworth Products, Inc. Datacommunication Cabinet C1253-742

Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 36 INCH D X 72 INCH H SIZE; ANODIZED, BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE PERFORATED FRONT/REAR DOOR; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL
Datasheet
Description
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 36 INCH D X 72 INCH H SIZE; ANODIZED, BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE PERFORATED FRONT/REAR DOOR; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - C1253-742 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
C1253-742
Datacommunication Cabinet C1253-742
CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 36 INCH D X 72 INCH H SIZE; ANODIZED, BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE PERFORATED FRONT/REAR DOOR; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL

CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 36 INCH D X 72 INCH H SIZE; ANODIZED, BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; QUICK RELEASE PERFORATED FRONT/REAR DOOR; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number C1253-742
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 72 inch (1829 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details