Chatsworth Products, Inc. Datacommunication Cabinet C1230-201

Description
CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; C MODEL
Datasheet
Description
CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - C1230-201 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
C1230-201
Datacommunication Cabinet C1230-201
CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; C MODEL

CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 30 INCH D X 72 INCH H SIZE; ANODIZED, WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; (6) CABLE ENTRY (TOP) KNOCKOUT SIZE; 37 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; C MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number C1230-201
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 72 inch (1829 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details