Chatsworth Products, Inc. Datacommunication Cabinet C1162-702

Description
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 78 INCH H SIZE; ANODIZED, BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 40 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL
Datasheet
Description
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 78 INCH H SIZE; ANODIZED, BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 40 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - C1162-702 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
C1162-702
Datacommunication Cabinet C1162-702
CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 78 INCH H SIZE; ANODIZED, BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 40 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL

CABINET WITHOUT SIDE PANEL/TOP PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 78 INCH H SIZE; ANODIZED, BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4) LEVELING FEET, (4) FLOOR ANCHOR CLAMP MOUNTING HARDWARE; 40 RACK(S); SLIMFRAME[R] BRAND; LOAD RATING 2000 LB; FULLY ASSEMBLED; C MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number C1162-702
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411TU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers