Chatsworth Products, Inc. Telephone Cabinet BCE-48-N

Description
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL ALUMINUM FINISH CLEAR COLOR 21 1/4 INCH 21 1/4 WIDTH IN INCH 14 3/4 INCH 14 3/4 HEIGHT IN INCH 6 1/2 INCH 6 1/2 DEPTH IN INCH UL APPROVAL PATCH PANEL, OUTDOOR APPLICATION RACK MOUNTING REMOVABLE SINGLE DOOR COVER TYPE
Datasheet
Description
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL ALUMINUM FINISH CLEAR COLOR 21 1/4 INCH 21 1/4 WIDTH IN INCH 14 3/4 INCH 14 3/4 HEIGHT IN INCH 6 1/2 INCH 6 1/2 DEPTH IN INCH UL APPROVAL PATCH PANEL, OUTDOOR APPLICATION RACK MOUNTING REMOVABLE SINGLE DOOR COVER TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cabinet - BCE-48-N - Chatsworth Products, Inc.
Westlake Village, CA, USA
Telephone Cabinet
BCE-48-N
Telephone Cabinet BCE-48-N
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL ALUMINUM FINISH CLEAR COLOR 21 1/4 INCH 21 1/4 WIDTH IN INCH 14 3/4 INCH 14 3/4 HEIGHT IN INCH 6 1/2 INCH 6 1/2 DEPTH IN INCH UL APPROVAL PATCH PANEL, OUTDOOR APPLICATION RACK MOUNTING REMOVABLE SINGLE DOOR COVER TYPE
  • OUTDOOR TYPE
  • 0.6 INCH THK SHEET ALUMINUM MATERIAL
  • ALUMINUM FINISH
  • CLEAR COLOR
  • 21 1/4 INCH
  • 21 1/4 WIDTH IN INCH
  • 14 3/4 INCH
  • 14 3/4 HEIGHT IN INCH
  • 6 1/2 INCH
  • 6 1/2 DEPTH IN INCH
  • UL APPROVAL
  • PATCH PANEL, OUTDOOR APPLICATION
  • RACK MOUNTING
  • REMOVABLE SINGLE DOOR COVER TYPE
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cabinets and Casework
Product Number BCE-48-N
Product Name Telephone Cabinet
Use Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Door cabinets - R5AJG-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details