Chatsworth Products, Inc. Telephone Cabinet A1024-HR

Description
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL APPROVAL HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION CEILING MOUNTING FULLY HINGED SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet
Description
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL APPROVAL HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION CEILING MOUNTING FULLY HINGED SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cabinet - A1024-HR - Chatsworth Products, Inc.
Westlake Village, CA, USA
Telephone Cabinet
A1024-HR
Telephone Cabinet A1024-HR
OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL APPROVAL HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION CEILING MOUNTING FULLY HINGED SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
  • OUTDOOR TYPE
  • 0.6 INCH THK SHEET ALUMINUM MATERIAL
  • WHITE COLOR
  • 48 INCH
  • 48 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL APPROVAL
  • HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION
  • CEILING MOUNTING
  • FULLY HINGED SINGLE DOOR COVER TYPE
  • INCLUDES FIRE RATED FOAM SEALING KIT
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cabinets and Casework
Product Number A1024-HR
Product Name Telephone Cabinet
Use Commercial; Industrial
Type Telephone Cabinet
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
High-density storage - R5AHG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details