Chatsworth Products, Inc. Compression Cable Lug 40162-912

Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR UL APPROVAL 4/0 AWG CONDUCTOR SIZE 0.5 INCH STUD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING PACKAGING QUANTITY 1
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR UL APPROVAL 4/0 AWG CONDUCTOR SIZE 0.5 INCH STUD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 40162-912 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Compression Cable Lug
40162-912
Compression Cable Lug 40162-912
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR UL APPROVAL 4/0 AWG CONDUCTOR SIZE 0.5 INCH STUD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING PACKAGING QUANTITY 1
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • UL APPROVAL
  • 4/0 AWG CONDUCTOR SIZE
  • 0.5 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wire Terminals
Product Number 40162-912
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details