Chatsworth Products, Inc. Compression Cable Lug 40162-902

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.375 INCH STUD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING PACKAGING QUANTITY 1
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.375 INCH STUD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 40162-902 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Compression Cable Lug
40162-902
Compression Cable Lug 40162-902
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR UL APPROVAL 6 AWG CONDUCTOR SIZE 0.375 INCH STUD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING PACKAGING QUANTITY 1
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • UL APPROVAL
  • 6 AWG CONDUCTOR SIZE
  • 0.375 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wire Terminals
Product Number 40162-902
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details