BOTTOM PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
31.5 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 46.3 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
BOTTOM PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
31.5 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 46.3 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
BOTTOM PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
31.5 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 46.3 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
BOTTOM PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
31.5 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 46.3 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
Datasheet
Technical Specifications
Chatsworth Products, Inc.
Product Category
Uncategorized Products
Product Number
35085-E49
Product Name
Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems