BOTTOM PANEL TYPE
PAINTED FINISH
BLACK COLOR
27.6 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 45.3 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
BOTTOM PANEL TYPE
PAINTED FINISH
BLACK COLOR
27.6 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 45.3 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
BOTTOM PANEL TYPE
PAINTED FINISH
BLACK COLOR
27.6 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 45.3 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT
35085 MODEL
BOTTOM PANEL TYPE
PAINTED FINISH
BLACK COLOR
27.6 INCH
UL (CANADA AND US) APPROVAL
TERAFRAME[R] F SERIES 45.3 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES 3 INCH X 11.75 INCH BRUSH SEALED CABLE ACCESS PORT