VENTED SIDE PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
875 MM
43U
TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
35065 MODEL
Chatsworth Products, Inc.
Done
Description
VENTED SIDE PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
875 MM
43U
TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
35065 MODEL
VENTED SIDE PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
875 MM
43U
TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
35065 MODEL
VENTED SIDE PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
875 MM
43U
TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
35065 MODEL
Technical Specifications
Chatsworth Products, Inc.
Product Category
Uncategorized Products
Product Number
35065-E54
Product Name
Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems