Chatsworth Products, Inc. Rack/Cabinet Panel 35060-F43

Description
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 42U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35060 MODEL
Description
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 42U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35060 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 35060-F43 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
35060-F43
Rack/Cabinet Panel 35060-F43
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 42U TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 35060 MODEL
  • SOLID SIDE PANEL TYPE
  • PAINTED FINISH
  • STEEL GRAY COLOR
  • 1025 MM
  • 42U
  • TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
  • INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
  • 35060 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 35060-F43
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products