SOLID SIDE PANEL TYPE
PAINTED FINISH
BLACK COLOR
800 MM
45U
TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
35060 MODEL
Chatsworth Products, Inc.
Done
Description
SOLID SIDE PANEL TYPE
PAINTED FINISH
BLACK COLOR
800 MM
45U
TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
35060 MODEL
SOLID SIDE PANEL TYPE
PAINTED FINISH
BLACK COLOR
800 MM
45U
TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
35060 MODEL
SOLID SIDE PANEL TYPE
PAINTED FINISH
BLACK COLOR
800 MM
45U
TERAFRAME[T] F SERIES GEN 2 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
35060 MODEL
Technical Specifications
Chatsworth Products, Inc.
Product Category
Uncategorized Products
Product Number
35060-C85
Product Name
Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems