Chatsworth Products, Inc. Rack/Cabinet Panel 35010-D01

Description
TOP PANEL TYPE PAINTED FINISH SIGNATURE BLUE COLOR 600 MM TERAFRAME[T] F SERIES 32.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (2) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (2) 3 INCH DIA CABLE OPENING 35010 MODEL
Description
TOP PANEL TYPE PAINTED FINISH SIGNATURE BLUE COLOR 600 MM TERAFRAME[T] F SERIES 32.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (2) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (2) 3 INCH DIA CABLE OPENING 35010 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 35010-D01 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
35010-D01
Rack/Cabinet Panel 35010-D01
TOP PANEL TYPE PAINTED FINISH SIGNATURE BLUE COLOR 600 MM TERAFRAME[T] F SERIES 32.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (2) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (2) 3 INCH DIA CABLE OPENING 35010 MODEL
  • TOP PANEL TYPE
  • PAINTED FINISH
  • SIGNATURE BLUE COLOR
  • 600 MM
  • TERAFRAME[T] F SERIES 32.5 INCH D FRAME CABINET RACK/CABINET TYPE
  • INCLUDES (2) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (2) 3 INCH DIA CABLE OPENING
  • 35010 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 35010-D01
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products