Chatsworth Products, Inc. Rack/Cabinet Panel 34670-EEF

Description
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH GLACIER WHITE COLOR 1175 MM 50U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL
Description
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH GLACIER WHITE COLOR 1175 MM 50U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34670-EEF - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34670-EEF
Rack/Cabinet Panel 34670-EEF
VENTED SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH GLACIER WHITE COLOR 1175 MM 50U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34670 MODEL
  • VENTED SIDE PANEL TYPE
  • SHEET STEEL MATERIAL
  • EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
  • GLACIER WHITE COLOR
  • 1175 MM
  • 50U
  • TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
  • INCLUDES (2) RECESSED LOCKING LATCH
  • 34670 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34670-EEF
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products