VENTED SIDE PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
1050 MM
45U
TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
INCLUDES (2) RECESSED LOCKING LATCH
34670 MODEL
Chatsworth Products, Inc.
Done
Description
VENTED SIDE PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
1050 MM
45U
TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
INCLUDES (2) RECESSED LOCKING LATCH
34670 MODEL
VENTED SIDE PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
1050 MM
45U
TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
INCLUDES (2) RECESSED LOCKING LATCH
34670 MODEL
VENTED SIDE PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
1050 MM
45U
TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
INCLUDES (2) RECESSED LOCKING LATCH
34670 MODEL
Technical Specifications
Chatsworth Products, Inc.
Product Category
Uncategorized Products
Product Number
34670-E95
Product Name
Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems