SOLID FIVE PIECE TOP PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
TERAFRAME[R] N SERIES 1000 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
SIDE PERIMETER SIZE 3.5 INCH W
WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER
34653 MODEL
Chatsworth Products, Inc.
Done
Description
SOLID FIVE PIECE TOP PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
TERAFRAME[R] N SERIES 1000 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
SIDE PERIMETER SIZE 3.5 INCH W
WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER
34653 MODEL
SOLID FIVE PIECE TOP PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
TERAFRAME[R] N SERIES 1000 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
SIDE PERIMETER SIZE 3.5 INCH W
WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER
34653 MODEL
SOLID FIVE PIECE TOP PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
GLACIER WHITE COLOR
TERAFRAME[R] N SERIES 1000 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
SIDE PERIMETER SIZE 3.5 INCH W
WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER
34653 MODEL
Technical Specifications
Chatsworth Products, Inc.
Product Category
Uncategorized Products
Product Number
34653-E08
Product Name
Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems