Chatsworth Products, Inc. Rack/Cabinet Panel 34653-D13

Description
SOLID FIVE PIECE TOP PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH SIGNATURE BLUE COLOR TERAFRAME[R] N SERIES 1125 MM D FRAME NETWORK CABINET RACK/CABINET TYPE SIDE PERIMETER SIZE 3.5 INCH W WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER 34653 MODEL
Description
SOLID FIVE PIECE TOP PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH SIGNATURE BLUE COLOR TERAFRAME[R] N SERIES 1125 MM D FRAME NETWORK CABINET RACK/CABINET TYPE SIDE PERIMETER SIZE 3.5 INCH W WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER 34653 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34653-D13 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34653-D13
Rack/Cabinet Panel 34653-D13
SOLID FIVE PIECE TOP PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH SIGNATURE BLUE COLOR TERAFRAME[R] N SERIES 1125 MM D FRAME NETWORK CABINET RACK/CABINET TYPE SIDE PERIMETER SIZE 3.5 INCH W WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER 34653 MODEL
  • SOLID FIVE PIECE TOP PANEL TYPE
  • SHEET STEEL MATERIAL
  • EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
  • SIGNATURE BLUE COLOR
  • TERAFRAME[R] N SERIES 1125 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
  • SIDE PERIMETER SIZE 3.5 INCH W
  • WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER
  • 34653 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34653-D13
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products