Chatsworth Products, Inc. Rack/Cabinet Panel 34650-CED

Description
SOLID SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH BLACK COLOR 1125 MM 50U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34650 MODEL
Description
SOLID SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH BLACK COLOR 1125 MM 50U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34650 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34650-CED - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34650-CED
Rack/Cabinet Panel 34650-CED
SOLID SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH BLACK COLOR 1125 MM 50U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34650 MODEL
  • SOLID SIDE PANEL TYPE
  • SHEET STEEL MATERIAL
  • EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
  • BLACK COLOR
  • 1125 MM
  • 50U
  • TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE
  • INCLUDES (2) RECESSED LOCKING LATCH
  • 34650 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34650-CED
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products